Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, 650-1000 nm SPX023AR.16

Description
The SPX023AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX023AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, 650-1000 nm - SPX023AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, 650-1000 nm
SPX023AR.16
Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, 650-1000 nm SPX023AR.16
The SPX023AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX023AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX023AR.16
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 122 mm (4.8 inch)
Center Thickness 4.43 mm (0.1744 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 245-440 nm - CSX300AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm - KPA10AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 19.98 mm (0.7866 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 650-1000 nm - 20LKT-1AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000nm - KBX157AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details