Newport MKS Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm KPA10AR.14

Description
The KPA10AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA10AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm - KPA10AR.14 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm
KPA10AR.14
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm KPA10AR.14
The KPA10AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA10AR.14 Precision Polished Aspheric Lens is an plano-convex aspheric lens, made with L-BAL35 optical glass, with 15.0 mm diameter and 22.5 mm effective focal length. AR.14 coating provides less than 1.5% reflection from 425 nm to 675 nm. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA10AR.14
Product Name Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 22.5 mm EFL, 430-700 nm
Lens Type Aspheric; Spherical Lens
Focal Length 19.98 mm (0.7866 inch)
Center Thickness 4 mm (0.1575 inch)
Diameter / Length 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x19.0 mm, 25.4 mm FL, FS, Uncoated - CSX025 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 1064nm - KBX160AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, Uncoated - CSV100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details