Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, Uncoated SPX011

Description
The SPX011 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX011 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, Uncoated - SPX011 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, Uncoated
SPX011
Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, Uncoated SPX011
The SPX011 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX011 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 16.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX011
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 16.0 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 11.43 mm (0.4500 inch)
Center Thickness 6.66 mm (0.2622 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15.00 mm, 11.25 mm EFL, Uncoated - KPA13 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 300 mm EFL, 1000-1550 nm - CKX300AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 650-1000nm - KBX160AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 50 mm EFL, Uncoated - 39223 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 49.4 mm (1.94 inch)
Center Thickness 9.1 mm (0.3583 inch)
View Details