The CKX025AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 1 inch (25.4 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | CKX025AR.16 |
| Product Name | Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 650-1000nm |
| Lens Type | Cylindrical Lens; Spherical Lens |
| Focal Length | 16.98 mm (0.6685 inch) |
| Center Thickness | 12.79 mm (0.5035 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Radius of Curvature | 13.13 mm (0.5169 inch) |