Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm KBX076AR.33

Description
The KBX076AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX076AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm - KBX076AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm
KBX076AR.33
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm KBX076AR.33
The KBX076AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX076AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX076AR.33
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, Uncoated - CSV300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm - 5724-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 10.2 mm (0.4016 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details