Newport MKS Plano-Concave Lens, Nano-Textured Fused Silica, 12.7 mm, -111 mm EFL, 500-1100 nm SPC501RAR.L

Description
The SPC501RAR.L Fused Silica Plano-Concave Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concave lens with an effective focal length of -111 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.L pattern is optimized for 500-1100 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.
Request a Quote
Description
The SPC501RAR.L Fused Silica Plano-Concave Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concave lens with an effective focal length of -111 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.L pattern is optimized for 500-1100 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Nano-Textured Fused Silica, 12.7 mm, -111 mm EFL, 500-1100 nm - SPC501RAR.L - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Nano-Textured Fused Silica, 12.7 mm, -111 mm EFL, 500-1100 nm
SPC501RAR.L
Plano-Concave Lens, Nano-Textured Fused Silica, 12.7 mm, -111 mm EFL, 500-1100 nm SPC501RAR.L
The SPC501RAR.L Fused Silica Plano-Concave Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concave lens with an effective focal length of -111 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.L pattern is optimized for 500-1100 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.

The SPC501RAR.L Fused Silica Plano-Concave Lens is made of high purity UV Grade Fused Silica Corning 7980 0A material. It is 12.7 mm diameter plano-concave lens with an effective focal length of -111 mm. The front and back surfaces have sub-wavelength nano-textures etched into the surface creating a high performance anti-reflection effect. The RAR.L pattern is optimized for 500-1100 nm. The surface quality of the lens is 10-5 scratch dig with high damage thresholds.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC501RAR.L
Product Name Plano-Concave Lens, Nano-Textured Fused Silica, 12.7 mm, -111 mm EFL, 500-1100 nm
Lens Type Spherical Lens
Center Thickness 3.4 mm (0.1339 inch)
Edge Thickness 4 mm (0.1575 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 1064nm - KBX061AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 1064nm - KBX025AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated - CSV050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details