Newport MKS Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated CSV050

Description
The CSV050 Plano-Concave Cylindrical Lens is an uncoated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSV050 Plano-Concave Cylindrical Lens is an uncoated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated - CSV050 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated
CSV050
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated CSV050
The CSV050 Plano-Concave Cylindrical Lens is an uncoated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSV050 Plano-Concave Cylindrical Lens is an uncoated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 1 inch (25.4 mm) width and an effective focal length of -50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSV050
Product Name Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2mm FL, FS, Uncoated
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.99 mm (0.2358 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, 430-700nm - KBC016AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL, 430-700nm - CKV075AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 430-700nm - KBX079AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 650-1000nm - CSX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details