Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 430-700 nm SPC019AR.14

Description
The SPC019AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC019AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 430-700 nm - SPC019AR.14 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 430-700 nm
SPC019AR.14
Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 430-700 nm SPC019AR.14
The SPC019AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC019AR.14 Fused Silica Plano-Concave Lens is a 430 to 700 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC019AR.14
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -250 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -252 mm (-9.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.07 mm (0.1209 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX034AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 430-700nm - KBX166AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 11.25 mm EFL, 430-700 nm - KPA13AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 1000-1550nm - KBX061AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details