Newport MKS Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 1000-1550nm KBC073AR.18

Description
The KBC073AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC073AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 1000-1550nm - KBC073AR.18 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 1000-1550nm
KBC073AR.18
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 1000-1550nm KBC073AR.18
The KBC073AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC073AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC073AR.18
Product Name Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 1000-1550nm
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.52 mm (0.1780 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. FL,, 7.9 mm Edge, DURALENS - 62729-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Cylindrical Lens, Plano-Concave, 50.8x19mm, -25.4 mm FL, FS, 245-440 nm - CSV025AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550nm - KBC046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, 400-700 nm - CKX15-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details