Newport MKS Optical Pedestal, Magnetic Base, 4.0 in. Height, 0.5 in. Diameter, 8-32 SP-4Z

Description
SP-4Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 4.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote
Description
SP-4Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 4.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 4.0 in. Height, 0.5 in. Diameter, 8-32 - SP-4Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 4.0 in. Height, 0.5 in. Diameter, 8-32
SP-4Z
Optical Pedestal, Magnetic Base, 4.0 in. Height, 0.5 in. Diameter, 8-32 SP-4Z
SP-4Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 4.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

SP-4Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 4.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-4Z
Product Name Optical Pedestal, Magnetic Base, 4.0 in. Height, 0.5 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mr - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 4 to 6.35 mm (0.1575 to 0.2500 inch)
View Details
Square Optic Mount, Side-Clamp, 0.25 Thick, 2 Knob Actuators - M1-RQ - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Maximum Thickness 6.4 mm (0.2520 inch)
View Details