Newport MKS Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys HVM-20Mt

Description
The HVM-20Mt is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-20t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote
Description
The HVM-20Mt is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-20t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys - HVM-20Mt - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys
HVM-20Mt
Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys HVM-20Mt
The HVM-20Mt is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-20t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

The HVM-20Mt is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 20 mm optics. It has a compact, stable design for easy top adjustment away from the beam path. This mount utilizes a threaded bore to secure optics using a retaining ring. The mount has standard features such as a 20 mm optical axis height, 100 TPI locking actuators, and can fit up to 3mm thick optics. The HVM-20t is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-20Mt
Product Name Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Pint-Sized, Corner Mount, 1.0 in. Diameter - 8887 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 4.0 in. Diameter - 605-4 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 11 to 22 mm (0.4331 to 0.8661 inch)
View Details
Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode - CLD-1 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Cylindrical Laser Diode Adapter
View Details
Lens Tube, 2 inch dia. LT Series, 3 inch length - LT20-30 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details