Newport MKS Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread 9771

Description
The 9771 EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 knob adjustment screws, and 8-32 threaded holes that allow vertical mounting for holding 1/2 in. or 1 in. mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.
Request a Quote
Description
The 9771 EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 knob adjustment screws, and 8-32 threaded holes that allow vertical mounting for holding 1/2 in. or 1 in. mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread - 9771 - Newport MKS
Irvine, CA, United States
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread
9771
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread 9771
The 9771 EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 knob adjustment screws, and 8-32 threaded holes that allow vertical mounting for holding 1/2 in. or 1 in. mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.

The 9771 EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 knob adjustment screws, and 8-32 threaded holes that allow vertical mounting for holding 1/2 in. or 1 in. mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9771
Product Name Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Rear Load, 1 in., 2 Locking Allen-Keys - HVM-S1r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 4 to 7 mm (0.1575 to 0.2756 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Hex Actuators - M05 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 3-Axis - 8853 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 20.7 mm (0.8150 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details