Newport MKS Bi-Convex Lens, Fused Silica, 12.7 mm Diameter, 25.4 mm EFL, Uncoated SBX016

Description
The SBX016 Fused Silica Bi-Convex Lens is an uncoated, 12.7 mm diameter, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX016 Fused Silica Bi-Convex Lens is an uncoated, 12.7 mm diameter, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 12.7 mm Diameter, 25.4 mm EFL, Uncoated - SBX016 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 12.7 mm Diameter, 25.4 mm EFL, Uncoated
SBX016
Bi-Convex Lens, Fused Silica, 12.7 mm Diameter, 25.4 mm EFL, Uncoated SBX016
The SBX016 Fused Silica Bi-Convex Lens is an uncoated, 12.7 mm diameter, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX016 Fused Silica Bi-Convex Lens is an uncoated, 12.7 mm diameter, fused silica bi-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX016
Product Name Bi-Convex Lens, Fused Silica, 12.7 mm Diameter, 25.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 23.68 mm (0.9323 inch)
Center Thickness 4.83 mm (0.1900 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 430-700nm - KBC085AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 1064nm - KBX166AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, 430-700nm - KBX154AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm, -6.4mm FL, Uncoated - CKV006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details