Newport MKS Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated 39225

Description
The 39225 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 75 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.
Request a Quote
Description
The 39225 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 75 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated - 39225 - Newport MKS
Irvine, CA, United States
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated
39225
Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated 39225
The 39225 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 75 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.

The 39225 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Bi-convex Lens with a 75 mm Focal Length. Bi-convex lenses are for imaging with little change in magnification. 330 to 2200 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 39225
Product Name Focusing Lens, 38.1 mm, N-BK7/A, Bi-Convex, 75 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 74.8 mm (2.94 inch)
Center Thickness 6.5 mm (0.2559 inch)
Edge Thickness 1.8 mm (0.0709 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 430-700 nm - CKX062AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 50.2 mm FL, FS, 1064 nm - CSX050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 7.9 mm Edge, DURALENS - 62728-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.9 mm (0.3110 inch)
Diameter / Length 50.8 mm (2 inch)
View Details