Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm KBX151AR.14

Description
The KBX151AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 88.3 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX151AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 88.3 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm - KBX151AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm
KBX151AR.14
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm KBX151AR.14
The KBX151AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 88.3 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX151AR.14 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 430 to 700 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 88.3 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX151AR.14
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm - KBX067AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Plano-Convex Cylindrical Lens, N-BK7, 12.5 mm, 12.5 mm FL, Uncoated - CKX10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.57 mm (0.2980 inch)
Center Thickness 7.48 mm (0.2945 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, Uncoated - KBC040 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 1000 mm FL, 180-8000 nm - CAPX18 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.81 mm (0.1500 inch)
View Details