Newport MKS Plano-Convex Lens, Sapphire, 25.4 mm, 50.0 mm FL, 150–5000 nm SAPX013

Description
The SAPX013 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 50.0 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.
Request a Quote
Description
The SAPX013 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 50.0 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Sapphire, 25.4 mm, 50.0 mm FL, 150–5000 nm - SAPX013 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Sapphire, 25.4 mm, 50.0 mm FL, 150–5000 nm
SAPX013
Plano-Convex Lens, Sapphire, 25.4 mm, 50.0 mm FL, 150–5000 nm SAPX013
The SAPX013 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 50.0 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.

The SAPX013 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 50.0 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SAPX013
Product Name Plano-Convex Lens, Sapphire, 25.4 mm, 50.0 mm FL, 150–5000 nm
Lens Type Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 3.6 mm (0.1417 inch)
Edge Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, Uncoated - KBX028 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 23.83 mm (0.9382 inch)
Center Thickness 4.61 mm (0.1815 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 430-700 nm - CKX025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 650-1000 nm - CSV100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, Uncoated - KBC013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details