Newport MKS Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm 5721-C-H

Description
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm - 5721-C-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm
5721-C-H
Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm 5721-C-H
The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5721-C-H Aspheric Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 1050 to 1600 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5721-C-H
Product Name Aspheric Objective Lens, 60x, 2.8 mm EFL, 1050-1600 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 150 mm FL, FS, 245-440 nm - CSX150AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL - APAC14 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 21.69 mm (0.8539 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 18.00 mm EFL - APAC11 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 14.3 mm (0.5630 inch)
Center Thickness 6.06 mm (0.2386 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1000-1550nm - KBC076AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details