Newport MKS Optic Rotation Mount, 25.4 mm, 2° Graduations, OpticsCage+ RM25B

Description
The RM25B Polarizer Rotation Mount has special cutouts in its frame making it compatible with Newport's OpticsCage+™ Optical Cage system but can also be used as a stand alone polarizer rotator. This mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25B can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25B rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.
Request a Quote
Description
The RM25B Polarizer Rotation Mount has special cutouts in its frame making it compatible with Newport's OpticsCage+™ Optical Cage system but can also be used as a stand alone polarizer rotator. This mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25B can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25B rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Rotation Mount, 25.4 mm, 2° Graduations, OpticsCage+ - RM25B - Newport MKS
Irvine, CA, United States
Optic Rotation Mount, 25.4 mm, 2° Graduations, OpticsCage+
RM25B
Optic Rotation Mount, 25.4 mm, 2° Graduations, OpticsCage+ RM25B
The RM25B Polarizer Rotation Mount has special cutouts in its frame making it compatible with Newport's OpticsCage+™ Optical Cage system but can also be used as a stand alone polarizer rotator. This mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25B can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25B rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.

The RM25B Polarizer Rotation Mount has special cutouts in its frame making it compatible with Newport's OpticsCage+™ Optical Cage system but can also be used as a stand alone polarizer rotator. This mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25B can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings <a href="https://www.newport.com/p/A-1.25-1RR">A-1.25-1RR</a>. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25B rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number RM25B
Product Name Optic Rotation Mount, 25.4 mm, 2° Graduations, OpticsCage+
Clear Aperture 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Adapter, 25.4 mm Lens, CYM-2R Mount - CYM-2R-A25.4 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread - 9944-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details