Newport MKS Optical Pedestal, 0.5 in. Height, 1.0 in. Diameter, 8-32 Thread PS-0.5

Description
The PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1/2 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1/2 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 0.5 in. Height, 1.0 in. Diameter, 8-32 Thread - PS-0.5 - Newport MKS
Irvine, CA, United States
Optical Pedestal, 0.5 in. Height, 1.0 in. Diameter, 8-32 Thread
PS-0.5
Optical Pedestal, 0.5 in. Height, 1.0 in. Diameter, 8-32 Thread PS-0.5
The PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1/2 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

The PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1/2 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PS-0.5
Product Name Optical Pedestal, 0.5 in. Height, 1.0 in. Diameter, 8-32 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Optical Pedestal, Clean-Passivated, 19.05 mm Height, 25.4 mm Diameter, M4 - 9957-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details