Newport MKS Post Holder Base, Slim, Open Slot, 0.25 in. Thick, 1/4-20 PHB-25

Description
The PHB-25 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack PHB-25-PK .
Request a Quote
Description
The PHB-25 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack PHB-25-PK .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Post Holder Base, Slim, Open Slot, 0.25 in. Thick, 1/4-20 - PHB-25 - Newport MKS
Irvine, CA, United States
Post Holder Base, Slim, Open Slot, 0.25 in. Thick, 1/4-20
PHB-25
Post Holder Base, Slim, Open Slot, 0.25 in. Thick, 1/4-20 PHB-25
The PHB-25 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack PHB-25-PK .

The PHB-25 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack PHB-25-PK .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PHB-25
Product Name Post Holder Base, Slim, Open Slot, 0.25 in. Thick, 1/4-20
Mount Type Post Holder Base
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.5 in. (38.1 mm) Diameter, 8-32 Thread, A-LINE - LH-1.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 35.6 mm (1.4 inch)
View Details
Construction Rail, 1 x 5 in., 1/4-20 - CR-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI - LPV-1 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 19.2 mm (0.7559 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mounting Bridle, UTR160 to TGN160, Qty 4 - BR6 - Newport MKS
Specs
Mount Type Mounting Bridle
View Details