Newport MKS Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter 5242

Description
The 5242 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 2.0 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.
Request a Quote
Description
The 5242 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 2.0 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter - 5242 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter
5242
Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter 5242
The 5242 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 2.0 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.

The 5242 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 2.0 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5242
Product Name Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.9 OD at 632.8 nm - FSQ-ND09 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 0.6 OD at 546.1 nm - FSR-OD60 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 695 nm Cut-on - 20CGA-695 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.8 OD at 632.8 nm - FRQ-ND08 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details