Newport MKS Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM 10MLF10-577

Description
The 10MLF10-577 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 577.0 ± 2 nm, and a full width half max of 10 ± 2 nm.
Request a Quote
Description
The 10MLF10-577 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 577.0 ± 2 nm, and a full width half max of 10 ± 2 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM - 10MLF10-577 - Newport MKS
Irvine, CA, United States
Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM
10MLF10-577
Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM 10MLF10-577
The 10MLF10-577 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 577.0 ± 2 nm, and a full width half max of 10 ± 2 nm.

The 10MLF10-577 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 577.0 ± 2 nm, and a full width half max of 10 ± 2 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10MLF10-577
Product Name Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 630±2 nm, 10±2 nm FWHM - 20BPF10-630 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD - FBS-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Laser Beam Combiner, Dichroic, 25mm, 473-491 nm Refl, 515-647 nm Trans - DCM12 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 530 nm Cut-on, OG530 Glass - FSQ-OG530 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details