Newport MKS Modular Riser Plates, 4 in. x 4 in. x 0.125 in., 1/4-20 Thread MRP4-0.125

Description
The MRP4-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The MRP4-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 4 in. x 4 in. x 0.125 in., 1/4-20 Thread - MRP4-0.125 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 4 in. x 4 in. x 0.125 in., 1/4-20 Thread
MRP4-0.125
Modular Riser Plates, 4 in. x 4 in. x 0.125 in., 1/4-20 Thread MRP4-0.125
The MRP4-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The MRP4-0.125 Modular Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 0.125 inch height. 4 x 4 inch Modular Riser Plates can be stacked to achieve any height in 0.125 inch (3.175 mm) increments. Ample 1/4-20 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MRP4-0.125
Product Name Modular Riser Plates, 4 in. x 4 in. x 0.125 in., 1/4-20 Thread
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE - LH-1PY-45 - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs - 9808 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details