Newport MKS Mounting Bridle, UTR160 to TGN160, Qty 4 BR6

Description
The BR6 Mounting Bridle secures round base components such as a UTR160 or UZM160 Series stage to a similar size linear and rotary positioning devices such as a TGN160 or MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.
Request a Quote
Description
The BR6 Mounting Bridle secures round base components such as a UTR160 or UZM160 Series stage to a similar size linear and rotary positioning devices such as a TGN160 or MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, UTR160 to TGN160, Qty 4 - BR6 - Newport MKS
Irvine, CA, United States
Mounting Bridle, UTR160 to TGN160, Qty 4
BR6
Mounting Bridle, UTR160 to TGN160, Qty 4 BR6
The BR6 Mounting Bridle secures round base components such as a UTR160 or UZM160 Series stage to a similar size linear and rotary positioning devices such as a TGN160 or MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.

The BR6 Mounting Bridle secures round base components such as a UTR160 or UZM160 Series stage to a similar size linear and rotary positioning devices such as a TGN160 or MTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.49 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BR6
Product Name Mounting Bridle, UTR160 to TGN160, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4 - 9955-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Mount Adaptor, 50.8 mm to 25.4 mm (2 to 1 inch) - A-2-1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Hex Actuators - M05 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details