Newport MKS Cable, 3 m, DB25 Male to DB25 Female MCAB-3

Description
3 m long, DB25M to DB25F cable recommended for use with all DC (CC) and bi-polar stepper (BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote
Description
3 m long, DB25M to DB25F cable recommended for use with all DC (CC) and bi-polar stepper (BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 m, DB25 Male to DB25 Female - MCAB-3 - Newport MKS
Irvine, CA, United States
Cable, 3 m, DB25 Male to DB25 Female
MCAB-3
Cable, 3 m, DB25 Male to DB25 Female MCAB-3
3 m long, DB25M to DB25F cable recommended for use with all DC (CC) and bi-polar stepper (BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.

3 m long, DB25M to DB25F cable recommended for use with all DC (CC) and bi-polar stepper (BPP/BPE) motor driven ESP compatible stages.

For old / obsolete stages, please contact technical support.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MCAB-3
Product Name Cable, 3 m, DB25 Male to DB25 Female
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, High-Performance, Low-Profile, 1.0 in. Travel, 1/4-20 - 423 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
Manual Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 - 9065-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XYZ-R - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details