Newport MKS Outer Bracket, Compatible with 80 mm Stages EQ80-E

Description
The EQ80-E Outer Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.
Request a Quote
Description
The EQ80-E Outer Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outer Bracket, Compatible with 80 mm Stages - EQ80-E - Newport MKS
Irvine, CA, United States
Outer Bracket, Compatible with 80 mm Stages
EQ80-E
Outer Bracket, Compatible with 80 mm Stages EQ80-E
The EQ80-E Outer Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.

The EQ80-E Outer Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number EQ80-E
Product Name Outer Bracket, Compatible with 80 mm Stages
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post Lab Jack, 3 mm Travel, 4.4 N Load, 8-32 Thread - 9201 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Fiber Coupling Kit, Singlemode, 9091-M, FC and ST Connectors, M4 - 9131-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
XY Linear Stage, Gothic-Arch, 65x65 mm, Pico X, Micro Y, 8-32, 1/4-20 - 9063-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, Y Pico, XZ Micro, Metric - 9067-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details