Newport MKS Micro Lens Array, 10 x 10mm, 500 µm Pitch, 46.7 mm FL, ±0.25° MALS14

Description
The MALS14 is a 10 mm by 10 mm square, 500 μm pitch, ± 0.25° Divergence angle microlens array with effective focal length of 46.7 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote
Description
The MALS14 is a 10 mm by 10 mm square, 500 μm pitch, ± 0.25° Divergence angle microlens array with effective focal length of 46.7 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 46.7 mm FL, ±0.25° - MALS14 - Newport MKS
Irvine, CA, United States
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 46.7 mm FL, ±0.25°
MALS14
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 46.7 mm FL, ±0.25° MALS14
The MALS14 is a 10 mm by 10 mm square, 500 μm pitch, ± 0.25° Divergence angle microlens array with effective focal length of 46.7 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

The MALS14 is a 10 mm by 10 mm square, 500 μm pitch, ± 0.25° Divergence angle microlens array with effective focal length of 46.7 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MALS14
Product Name Micro Lens Array, 10 x 10mm, 500 µm Pitch, 46.7 mm FL, ±0.25°
Lens Type Micro Lens Array
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, Uncoated - KBX061 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm - 5723-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 430-700nm - KBC034AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, Uncoated - KBX031 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details