Newport MKS Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, Uncoated KBX031

Description
The KBX031 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX031 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, Uncoated - KBX031 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, Uncoated
KBX031
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, Uncoated KBX031
The KBX031 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX031 N-BK7 Bi-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX031
Product Name Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 430-700nm - KBX160AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 500 mm EFL, Uncoated - KBX178 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.63 inch)
Center Thickness 4.25 mm (0.1674 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61983LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1064nm - KBX028AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 23.83 mm (0.9382 inch)
Center Thickness 4.61 mm (0.1815 inch)
View Details