Newport MKS Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm 5723-B-H

Description
The 5723-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5723-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm - 5723-B-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm
5723-B-H
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm 5723-B-H
The 5723-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5723-B-H Aspheric Objective Lens is made with D-ZLaF52La. It is 7.2 mm diameter with 30x magnification and has focal length of 6.2 mm. This aspheric lens has a housing length of 10.2 mm with 5.0 mm clear aperture and a working distance of 3.5 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5723-B-H
Product Name Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, 400-700 nm - CKX15-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 50.00 mm EFL - APAC18 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 44.12 mm (1.74 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7 mm, -12.7mm FL, 1064nm - CKV012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm - KBC040AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details