Newport MKS Mounting Plate, 152.4 X 152.4 mm, Double Density M4 & M6 Hole Pattern M-TP-66

Description
The M-TP-66 is a 152.4 X 152.4 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The M-TP-66 is a 152.4 X 152.4 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 152.4 X 152.4 mm, Double Density M4 & M6 Hole Pattern - M-TP-66 - Newport MKS
Irvine, CA, United States
Mounting Plate, 152.4 X 152.4 mm, Double Density M4 & M6 Hole Pattern
M-TP-66
Mounting Plate, 152.4 X 152.4 mm, Double Density M4 & M6 Hole Pattern M-TP-66
The M-TP-66 is a 152.4 X 152.4 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The M-TP-66 is a 152.4 X 152.4 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-TP-66
Product Name Mounting Plate, 152.4 X 152.4 mm, Double Density M4 & M6 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys - 9883-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads - FAM30 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details