Newport MKS Mounting Plate, 76.2 x 101.6 mm , Double Density M4 & M6 Hole Pattern M-TP-34

Description
The M-TP-34 is a 76.2 x 101.6 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The M-TP-34 is a 76.2 x 101.6 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 76.2 x 101.6 mm , Double Density M4 & M6 Hole Pattern - M-TP-34 - Newport MKS
Irvine, CA, United States
Mounting Plate, 76.2 x 101.6 mm , Double Density M4 & M6 Hole Pattern
M-TP-34
Mounting Plate, 76.2 x 101.6 mm , Double Density M4 & M6 Hole Pattern M-TP-34
The M-TP-34 is a 76.2 x 101.6 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The M-TP-34 is a 76.2 x 101.6 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-TP-34
Product Name Mounting Plate, 76.2 x 101.6 mm , Double Density M4 & M6 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 60.3 mm (0.1260 to 2.37 inch)
Maximum Thickness 3 to 6.73 mm (0.1181 to 0.2650 inch)
View Details
Mirror Mount, 0.5 in., Rear Loading, 2 Locking Hex Actuators - M05-RL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mount, Insertable, 12.7 mm Diameter, A-LINE - LH-05N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details
Fixed Angle Mount Adapter, 54.7 Degree, 8-32 Threads - FAM547 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details