Newport MKS Optical Pedestal, Magnetic Base, 76.2 mm Height, 12.7 mm Diameter, M4 Thread M-SP-3Z

Description
M-SP‌-3Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 76.2 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote
Description
M-SP‌-3Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 76.2 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 76.2 mm Height, 12.7 mm Diameter, M4 Thread - M-SP-3Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 76.2 mm Height, 12.7 mm Diameter, M4 Thread
M-SP-3Z
Optical Pedestal, Magnetic Base, 76.2 mm Height, 12.7 mm Diameter, M4 Thread M-SP-3Z
M-SP‌-3Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 76.2 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

M-SP‌-3Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 76.2 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SP-3Z
Product Name Optical Pedestal, Magnetic Base, 76.2 mm Height, 12.7 mm Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 1.5 in. Height, 1 in. Diameter, 8-32 - 9953 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE - LH-1PY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
New Precision Lens Positioner, 0.5 in., 100 TPI XYθXθY, 80 TPI Z - LP-05B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details