Newport MKS Optical Pedestal, Magnetic Base, 50.8 mm Height, 12.7 mm Diameter, M4 Thread M-SP-2Z

Description
M-SP‌-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 50.8 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote
Description
M-SP‌-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 50.8 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 50.8 mm Height, 12.7 mm Diameter, M4 Thread - M-SP-2Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 50.8 mm Height, 12.7 mm Diameter, M4 Thread
M-SP-2Z
Optical Pedestal, Magnetic Base, 50.8 mm Height, 12.7 mm Diameter, M4 Thread M-SP-2Z
M-SP‌-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 50.8 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

M-SP‌-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 50.8 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SP-2Z
Product Name Optical Pedestal, Magnetic Base, 50.8 mm Height, 12.7 mm Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Construction Rail, 25.4 x 127 mm, M6 - CR-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details
Beam Steering Accessory, Bottom - 670-RCB - Newport MKS
Specs
Mount Type Periscope Mount
View Details
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE - LH-2R1.5 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 9.9 mm (0.3898 inch)
View Details
Rotary Mount, 1 inch Waveplates or Polarizers, 8-32 Thread - 9401 - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details