Newport MKS Optical Pedestal, 9.5 mm Height, 0.7 in. Diameter, M2 Thread 9942-M

Description
The 9942-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9943-M is 9.5 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. This pedestal has an M2 threaded hole on the top and an M4 threaded hole on the bottom.
Request a Quote
Description
The 9942-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9943-M is 9.5 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. This pedestal has an M2 threaded hole on the top and an M4 threaded hole on the bottom.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 9.5 mm Height, 0.7 in. Diameter, M2 Thread - 9942-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, 9.5 mm Height, 0.7 in. Diameter, M2 Thread
9942-M
Optical Pedestal, 9.5 mm Height, 0.7 in. Diameter, M2 Thread 9942-M
The 9942-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9943-M is 9.5 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. This pedestal has an M2 threaded hole on the top and an M4 threaded hole on the bottom.

The 9942-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9943-M is 9.5 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. This pedestal has an M2 threaded hole on the top and an M4 threaded hole on the bottom.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9942-M
Product Name Optical Pedestal, 9.5 mm Height, 0.7 in. Diameter, M2 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

New Precision Lens Positioner, 1.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-1B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-25T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details
Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators - M1-P2 - Newport MKS
Specs
Mount Type Mirror Mount; Prism Table
View Details
Mirror Mount, Tiny, Corner, Retaining Plate, 0.5 in., 3 Allen, Vacuum - 9871-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details