Newport MKS Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE LH-2R1.5

Description
This A-LINE™ Lens Adaptor allows Ø1.5 in. lens to be mounted into Ø2.0 in. lens mount like the LH-2A or LH-2N or LH-2DB. The adaptor is particularly useful for mounting Ø1.5 in. and Ø2.0 in. lens on the same LH-GR guide rod. The Lens adaptor also has a chamfered external edge to ensure the retaining ring on host mount is automatically centered. These adaptors also can be used with most Ø2-in. mirror mounts and lens tubes. Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.
Request a Quote
Description
This A-LINE™ Lens Adaptor allows Ø1.5 in. lens to be mounted into Ø2.0 in. lens mount like the LH-2A or LH-2N or LH-2DB. The adaptor is particularly useful for mounting Ø1.5 in. and Ø2.0 in. lens on the same LH-GR guide rod. The Lens adaptor also has a chamfered external edge to ensure the retaining ring on host mount is automatically centered. These adaptors also can be used with most Ø2-in. mirror mounts and lens tubes. Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE - LH-2R1.5 - Newport MKS
Irvine, CA, United States
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE
LH-2R1.5
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE LH-2R1.5
This A-LINE™ Lens Adaptor allows Ø1.5 in. lens to be mounted into Ø2.0 in. lens mount like the LH-2A or LH-2N or LH-2DB. The adaptor is particularly useful for mounting Ø1.5 in. and Ø2.0 in. lens on the same LH-GR guide rod. The Lens adaptor also has a chamfered external edge to ensure the retaining ring on host mount is automatically centered. These adaptors also can be used with most Ø2-in. mirror mounts and lens tubes. Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.

This A-LINE™ Lens Adaptor allows Ø1.5 in. lens to be mounted into Ø2.0 in. lens mount like the LH-2A or LH-2N or LH-2DB. The adaptor is particularly useful for mounting Ø1.5 in. and Ø2.0 in. lens on the same LH-GR guide rod. The Lens adaptor also has a chamfered external edge to ensure the retaining ring on host mount is automatically centered. These adaptors also can be used with most Ø2-in. mirror mounts and lens tubes.

Mounting, Aligning and Focusing Lenses Fast and Easy


A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts.

Space Saving Design


Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens.

Increased Stiffness for Reduced Vibration


A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-2R1.5
Product Name Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE
Mount Type Lens Holder; Optic Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec - CYM-2R - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Rectangular Width or Elliptical Minor Axis 60.5 mm (2.38 inch)
View Details