Newport MKS Optical Post, 63.5 mm Height, 12.7 mm Diameter, M4 and M6 Threads M-SP-2.5

Description
The M-SP-2.5 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 63.5 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. This product is also available in 10-piece saving pack . Tapped Holes in Both Ends M-SP Series Optical Mounting Posts are precision ground 12.7 mm diameter stainless steel optical posts. Each post has an M4 tapped hole in one end and an M6 tapped hole in the other end. Each optical mounting post is supplied with a M4 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with the TA-M4M6-10 thread adapters. Compatible With a Wide Variety of Optical Post Holders These optical posts are compatible with a variety of 12.7 mm Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases. Cross-Drilled Hole for Easy Tightening and Loosening Posts that are 50.8 mm and taller feature a 2.5 mm diameter cross-drilled hole below the M4 end. By inserting a 2 mm hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.
Request a Quote
Description
The M-SP-2.5 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 63.5 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. This product is also available in 10-piece saving pack . Tapped Holes in Both Ends M-SP Series Optical Mounting Posts are precision ground 12.7 mm diameter stainless steel optical posts. Each post has an M4 tapped hole in one end and an M6 tapped hole in the other end. Each optical mounting post is supplied with a M4 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with the TA-M4M6-10 thread adapters. Compatible With a Wide Variety of Optical Post Holders These optical posts are compatible with a variety of 12.7 mm Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases. Cross-Drilled Hole for Easy Tightening and Loosening Posts that are 50.8 mm and taller feature a 2.5 mm diameter cross-drilled hole below the M4 end. By inserting a 2 mm hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 63.5 mm Height, 12.7 mm Diameter, M4 and M6 Threads - M-SP-2.5 - Newport MKS
Irvine, CA, United States
Optical Post, 63.5 mm Height, 12.7 mm Diameter, M4 and M6 Threads
M-SP-2.5
Optical Post, 63.5 mm Height, 12.7 mm Diameter, M4 and M6 Threads M-SP-2.5
The M-SP-2.5 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 63.5 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. This product is also available in 10-piece saving pack . Tapped Holes in Both Ends M-SP Series Optical Mounting Posts are precision ground 12.7 mm diameter stainless steel optical posts. Each post has an M4 tapped hole in one end and an M6 tapped hole in the other end. Each optical mounting post is supplied with a M4 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with the TA-M4M6-10 thread adapters. Compatible With a Wide Variety of Optical Post Holders These optical posts are compatible with a variety of 12.7 mm Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases. Cross-Drilled Hole for Easy Tightening and Loosening Posts that are 50.8 mm and taller feature a 2.5 mm diameter cross-drilled hole below the M4 end. By inserting a 2 mm hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.

The M-SP-2.5 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 63.5 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. This product is also available in 10-piece saving pack .

Tapped Holes in Both Ends


M-SP Series Optical Mounting Posts are precision ground 12.7 mm diameter stainless steel optical posts. Each post has an M4 tapped hole in one end and an M6 tapped hole in the other end. Each optical mounting post is supplied with a M4 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with the TA-M4M6-10 thread adapters.

Compatible With a Wide Variety of Optical Post Holders


These optical posts are compatible with a variety of 12.7 mm Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases.

Cross-Drilled Hole for Easy Tightening and Loosening


Posts that are 50.8 mm and taller feature a 2.5 mm diameter cross-drilled hole below the M4 end. By inserting a 2 mm hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SP-2.5
Product Name Optical Post, 63.5 mm Height, 12.7 mm Diameter, M4 and M6 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, Gear Rack, 14 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 70 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Clear Aperture 23.6 mm (0.9291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details