Newport MKS Optical Pedestal, Magnetic Base, 25.4 mm Height, 12.7 mm Diameter, M4 Thread M-SP-1Z

Description
M-SP‌-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 25.4 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote
Description
M-SP‌-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 25.4 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 25.4 mm Height, 12.7 mm Diameter, M4 Thread - M-SP-1Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 25.4 mm Height, 12.7 mm Diameter, M4 Thread
M-SP-1Z
Optical Pedestal, Magnetic Base, 25.4 mm Height, 12.7 mm Diameter, M4 Thread M-SP-1Z
M-SP‌-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 25.4 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

M-SP‌-1Z Precision Ground, Stainless Steel Mini Pedestal Post is 12.7 mm diameter with a length of 25.4 mm. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SP-1Z
Product Name Optical Pedestal, Magnetic Base, 25.4 mm Height, 12.7 mm Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Cube Mount, 1.0 in. (25.4 mm), A-LINE - LH-1PM - Newport MKS
Specs
Mount Type Lens Holder; Fixed Cube Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Optical Mount Adaptor, 19.1 mm to 12.7 mm (0.75 to 0.5 inch) - A-75-50 - Newport MKS
Specs
Mount Type Mirror Mount; Optical Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 40 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, OEM Standard, 1.0 in., 2 Locking Hex Actuators - M1-HL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details