The M-SDS25-BK Metric 90° Angle Bracket is used to build multi-axis stage assemblies. It is constructed of stainless steel for high rigidity. It's profile is narrow; no wider than the M-SDS25 stage is attaches to. For additional flexibility, this angle brackets can also be used as an orthogonal platform for component mounting. M-SDS Series Angle Brackets have M2 threads and are compatible with M-SDS Series linear stages, M-DS Series linear dovetail stages, M-RS Series rotation stages, and M-GON Series goniometers.
| Newport MKS | |
|---|---|
| Product Category | Optical Mounts |
| Product Number | M-SDS25-BK |
| Product Name | 90 Degree Angle Bracket, M-SDS25, M2 Thread |
| Mount Type | 90° Angle Bracket |