Newport MKS Prism Mount, 0.25 to 1.00 in., ±5 °, 8-32 9411

Description
The 9411 Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. 8-32 Thread.
Request a Quote
Description
The 9411 Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. 8-32 Thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Prism Mount, 0.25 to 1.00 in., ±5 °, 8-32 - 9411 - Newport MKS
Irvine, CA, United States
Prism Mount, 0.25 to 1.00 in., ±5 °, 8-32
9411
Prism Mount, 0.25 to 1.00 in., ±5 °, 8-32 9411
The 9411 Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. 8-32 Thread.

The 9411 Prism-Beamsplitter mount offers three orthogonal axes of rotation. Designed for intuitive alignment, the rotation point is located under the center of the mounting plate so that you get minimal translation during adjustments. Our novel spring clamp (simply press the post down to hold your cube) means you don't need to use messy double-stick tape or wax. 8-32 Thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9411
Product Name Prism Mount, 0.25 to 1.00 in., ±5 °, 8-32
Mount Type Prism Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, 0.5 in. Height, 0.7 in. Diameter, 8-32 Thread - 9943 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads - FAM4 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, Fixed, 12.7 mm Diameter, 8-32 Thread, A-LINE - LH-05DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 11.4 mm (0.4488 inch)
View Details