Newport MKS Optical Pedestal, Forkless Mounting, 50.8 mm Height, 25.4 mm Diameter, M4 M-PX-2F

Description
The M-PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 19.18 mm long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 25.4 mm diameter stainless steel post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5.0 mm hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote
Description
The M-PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 19.18 mm long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 25.4 mm diameter stainless steel post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5.0 mm hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Forkless Mounting, 50.8 mm Height, 25.4 mm Diameter, M4 - M-PX-2F - Newport MKS
Irvine, CA, United States
Optical Pedestal, Forkless Mounting, 50.8 mm Height, 25.4 mm Diameter, M4
M-PX-2F
Optical Pedestal, Forkless Mounting, 50.8 mm Height, 25.4 mm Diameter, M4 M-PX-2F
The M-PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 19.18 mm long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 25.4 mm diameter stainless steel post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5.0 mm hex wrenches to aid in tightening and loosening assembled posts.

The M-PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 19.18 mm long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 25.4 mm diameter stainless steel post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5.0 mm hex wrenches to aid in tightening and loosening assembled posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PX-2F
Product Name Optical Pedestal, Forkless Mounting, 50.8 mm Height, 25.4 mm Diameter, M4
Mount Type Forkless Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens Tube, 1/2 inch diameter lenses - LT05-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-1A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount - LH1-1R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs, 10 Pack - 9807-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details