Newport MKS Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. 290-TP

Description
The 290-TP Top Plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes, and (33) 1/4-20 thread holes. It is part of the 290 Series Fixed Height Platform Assemblies.
Request a Quote
Description
The 290-TP Top Plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes, and (33) 1/4-20 thread holes. It is part of the 290 Series Fixed Height Platform Assemblies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. - 290-TP - Newport MKS
Irvine, CA, United States
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR.
290-TP
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. 290-TP
The 290-TP Top Plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes, and (33) 1/4-20 thread holes. It is part of the 290 Series Fixed Height Platform Assemblies.

The 290-TP Top Plate is 6.0 x 10.0 in. and has (12) 1/4-20 CLR holes, and (33) 1/4-20 thread holes. It is part of the 290 Series Fixed Height Platform Assemblies.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 290-TP
Product Name Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR.
Mount Type Top Plate
Unlock Full Specs
to access all available technical data

Similar Products

Optic Holder, 1.5 in. Diameter, 2.063-20 Thread, For LP-2A Series - LPLH-1.5T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Piezo Mirror Mount, 1.0 in., Limit Switches, Vacuum Compatible - AG-M100LV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys - HVM-.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 60.3 mm (0.1260 to 2.37 inch)
Maximum Thickness 3 to 6.73 mm (0.1181 to 0.2650 inch)
View Details