Newport MKS Post Holder Base, Slim, Open Slot, 12.7 mm Thick, M6 M-PHB-50

Description
The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Post Holder Base, Slim, Open Slot, 12.7 mm Thick, M6 - M-PHB-50 - Newport MKS
Irvine, CA, United States
Post Holder Base, Slim, Open Slot, 12.7 mm Thick, M6
M-PHB-50
Post Holder Base, Slim, Open Slot, 12.7 mm Thick, M6 M-PHB-50
The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .

The M-PHB-50 is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PHB-50
Product Name Post Holder Base, Slim, Open Slot, 12.7 mm Thick, M6
Mount Type Post Holder Base
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Optical Mount, Compact, 0.5 in. Optics - AG-M050N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Mount Adaptor, TO-56 to 1 in. Mount - LDA-58 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; TO-56 Optical Mount Adaptor
View Details
Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Clear Aperture 23.6 mm (0.9291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details