Newport MKS Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.02 Series 338286

Description
The 338286 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.
Request a Quote
Description
The 338286 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.02 Series - 338286 - Newport MKS
Irvine, CA, United States
Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.02 Series
338286
Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.02 Series 338286
The 338286 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.

The 338286 Square Intermediate Adaptor Plate is 86 x 86 mm and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 338286
Product Name Intermediate Adaptor Plate, 86 x 86 mm Square, PI86.02 Series
Mount Type Intermediate Adaptor Plate
Unlock Full Specs
to access all available technical data

Similar Products

Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI - LFM-1A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs - 9882 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details