Newport MKS Base Plate, Used with UMR8 Series, MVN80 & UTR80 Series M-PBN8

Description
The M-PBN8 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR8, MVN80, and UTR80 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.
Request a Quote
Description
The M-PBN8 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR8, MVN80, and UTR80 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Base Plate, Used with UMR8 Series, MVN80 & UTR80 Series - M-PBN8 - Newport MKS
Irvine, CA, United States
Base Plate, Used with UMR8 Series, MVN80 & UTR80 Series
M-PBN8
Base Plate, Used with UMR8 Series, MVN80 & UTR80 Series M-PBN8
The M-PBN8 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR8, MVN80, and UTR80 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.

The M-PBN8 Steel Base Plate is used to connect positioners with bottom-surface mounting holes to support structures that are inaccessible from below, such as breadboards and optical tables. An array of tapped and countersunk clearance holes provides compatibility with UMR8, MVN80, and UTR80 Series Stages. The base plate is offered in metric only, but is compatible with both English and metric models. Please consult the dimensional drawings for exact specifications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PBN8
Product Name Base Plate, Used with UMR8 Series, MVN80 & UTR80 Series
Mount Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT10-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Thick Optic Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Vacuum - 9817-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details