Newport MKS Optical Post, 75 mm Height, 25.4 mm Diameter, M6, 290 Series Platform M-P-3

Description
The M-P-3 Optical Platform Pillar is part of the M-290-4 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 75 mm height and M6 Threads.
Request a Quote
Description
The M-P-3 Optical Platform Pillar is part of the M-290-4 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 75 mm height and M6 Threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 75 mm Height, 25.4 mm Diameter, M6, 290 Series Platform - M-P-3 - Newport MKS
Irvine, CA, United States
Optical Post, 75 mm Height, 25.4 mm Diameter, M6, 290 Series Platform
M-P-3
Optical Post, 75 mm Height, 25.4 mm Diameter, M6, 290 Series Platform M-P-3
The M-P-3 Optical Platform Pillar is part of the M-290-4 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 75 mm height and M6 Threads.

The M-P-3 Optical Platform Pillar is part of the M-290-4 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 75 mm height and M6 Threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-P-3
Product Name Optical Post, 75 mm Height, 25.4 mm Diameter, M6, 290 Series Platform
Mount Type Platform Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Objective Lens Holder, RMS, 0.875-20 Thread, For LP-05A Series - LPMH-05 - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Holder
View Details
Precision Lens Positioner, 2.0 in., 100 TPI XY, 80 TPI Z - LP-2A-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Lab Standard, Clear Edge, 1.0 in., 2 Knob Actuators - M1Q - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details