The CC308H Current Source Interconnect Cable is designed to carry high current to high power laser diodes. The CC-308H cable uses 16 gauge wire for increased current capacity. The cable is terminated at one end for quick and easy connection to the ILX Lightwave® LDX-36000 Series High Power Precision Current Sources. The opposite end is terminated to be compatible with the ILX Lightwave high power laser diode mounts including the LDM-4409, LDM-49840, and LDM-49860. A connection box built into the cable provides connections for laser forward voltage measurement and if applicable, photodiode current measurement.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CC308H |
| Product Name | Cable, Laser Driver to Mount, 20 Amp, 9W4 Male to 7W2 Male |