Newport MKS Optic Rotation Mount, 0.5 in., 5° Graduations, M4 M-MT-RS

Description
The M-MT-RS Metric Polarizer Rotation Mount is a precision-crafted rotator for 1/2-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The M-MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings MLH-0.5-RR.
Request a Quote
Description
The M-MT-RS Metric Polarizer Rotation Mount is a precision-crafted rotator for 1/2-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The M-MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings MLH-0.5-RR.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Rotation Mount, 0.5 in., 5° Graduations, M4 - M-MT-RS - Newport MKS
Irvine, CA, United States
Optic Rotation Mount, 0.5 in., 5° Graduations, M4
M-MT-RS
Optic Rotation Mount, 0.5 in., 5° Graduations, M4 M-MT-RS
The M-MT-RS Metric Polarizer Rotation Mount is a precision-crafted rotator for 1/2-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The M-MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings MLH-0.5-RR.

The M-MT-RS Metric Polarizer Rotation Mount is a precision-crafted rotator for 1/2-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The M-MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings <a href="https://www.newport.com/p/MLH-0.5-RR">MLH-0.5-RR</a>.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-MT-RS
Product Name Optic Rotation Mount, 0.5 in., 5° Graduations, M4
Clear Aperture 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, UHV, Clear Edge, 1.0 in., 2-Axis, Left-handed - 8821-L-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys - HVM-2u - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Kinematic Mirror Mount, Vertical Drive, 1.0 in., (2) 80-TPI Knob Adjusters - HVM-1 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details