Newport MKS Modular Riser Plates, 76.2 mm x 76.2 mm x 25.4 mm, M6 Thread, Metric M-MRP3-1

Description
The M-MRP3-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 25.4 mm height. 76.2 x 76.2 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote
Description
The M-MRP3-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 25.4 mm height. 76.2 x 76.2 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Riser Plates, 76.2 mm x 76.2 mm x 25.4 mm, M6 Thread, Metric - M-MRP3-1 - Newport MKS
Irvine, CA, United States
Modular Riser Plates, 76.2 mm x 76.2 mm x 25.4 mm, M6 Thread, Metric
M-MRP3-1
Modular Riser Plates, 76.2 mm x 76.2 mm x 25.4 mm, M6 Thread, Metric M-MRP3-1
The M-MRP3-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 25.4 mm height. 76.2 x 76.2 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

The M-MRP3-1 Modular Metric Riser Plate raises the surface of an optical table, allowing components to be securely mounted at a fixed 25.4 mm height. 76.2 x 76.2 mm Modular Riser Plates can be stacked to achieve any height in 3.175 mm increments. Ample M6 threaded holes on the top surface are available to mount components to riser plates. These riser plates can be directly bolted to a table surface or mounted off the hole pattern using base clamps. 0.5 and 1.0 inch (12.7 and 25.4 mm) high versions have a groove around the base for the base clamps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-MRP3-1
Product Name Modular Riser Plates, 76.2 mm x 76.2 mm x 25.4 mm, M6 Thread, Metric
Mount Type Riser Plate
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads - FAM8 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Lens Tube, 1 inch LT Series, 2 inch length - LT10-20 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys - HVM-20Mt - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 1 to 3 mm (0.0394 to 0.1181 inch)
View Details
Optical Mount Adaptor, 50.8 mm to 25.4 mm (2 to 1 inch) - A-2-1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details