Newport MKS Translating Optical Post, 0.5 in. Diameter, M4 & M6 M-BTP2.0

Description
The M-BTP2.0 12.7 mm diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an M4 threaded hole at the top and an M6 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.
Request a Quote
Description
The M-BTP2.0 12.7 mm diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an M4 threaded hole at the top and an M6 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Translating Optical Post, 0.5 in. Diameter, M4 & M6 - M-BTP2.0 - Newport MKS
Irvine, CA, United States
Translating Optical Post, 0.5 in. Diameter, M4 & M6
M-BTP2.0
Translating Optical Post, 0.5 in. Diameter, M4 & M6 M-BTP2.0
The M-BTP2.0 12.7 mm diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an M4 threaded hole at the top and an M6 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.

The M-BTP2.0 12.7 mm diameter translating optical post is designed for faster, easier, and more precious height adjustment of optical components mounted on top. It provides highly stable and versatile mounting of optics, featuring a solid stainless-steel construction and an M4 threaded hole at the top and an M6 threaded hole at the bottom. This self-translating post allows accurate up and down movements of the optical component by rotating the adjustment collar easily done by one hand. The upper body of the post doesn't rotate when translated. When desired optical height is achieved, the integrated lock ring can lock the post in place, preventing unintended adjustment of the post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BTP2.0
Product Name Translating Optical Post, 0.5 in. Diameter, M4 & M6
Mount Type Translating Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 1.5 in. Height, 1 in. Diameter, 8-32 - 9953 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mounts Pack, Fixed, 50.8 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-2A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Kinematic Base, Locking, 4 inch x 4.5 inch - BKL-4 - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details