Newport MKS Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI LFM-1A

Description
The LFM-1A Lens Focusing Mount translates optical elements along their axis without side motions or rotation. To improve position resolution and focusing sensitivity, the internal mechanism incorporates an 80 TPI threaded barrel. By rotating the outer barrel, you will smoothly translate your optic up to 0.2 inches (5 mm), with precise accuracy. To secure your position, a series of locking screws are conveniently located around the adjustment barrel. The LFM-1A accommodates 1.38 inch (35 mm) diameter optics directly using the Delrin retaining rings supplied. A threaded LPLH-1T optic holder with a retaining ring for 1.0 in. (25 mm) optics is also supplied. If your application requires the positioning of a microscope objective, our LPMH-1 Objective Adaptor with 0.800-36 thread can be purchased separately. LFM-1A has tapped mounting holes for easy attachment to posts or other optical hardware.
Request a Quote
Description
The LFM-1A Lens Focusing Mount translates optical elements along their axis without side motions or rotation. To improve position resolution and focusing sensitivity, the internal mechanism incorporates an 80 TPI threaded barrel. By rotating the outer barrel, you will smoothly translate your optic up to 0.2 inches (5 mm), with precise accuracy. To secure your position, a series of locking screws are conveniently located around the adjustment barrel. The LFM-1A accommodates 1.38 inch (35 mm) diameter optics directly using the Delrin retaining rings supplied. A threaded LPLH-1T optic holder with a retaining ring for 1.0 in. (25 mm) optics is also supplied. If your application requires the positioning of a microscope objective, our LPMH-1 Objective Adaptor with 0.800-36 thread can be purchased separately. LFM-1A has tapped mounting holes for easy attachment to posts or other optical hardware.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI - LFM-1A - Newport MKS
Irvine, CA, United States
Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI
LFM-1A
Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI LFM-1A
The LFM-1A Lens Focusing Mount translates optical elements along their axis without side motions or rotation. To improve position resolution and focusing sensitivity, the internal mechanism incorporates an 80 TPI threaded barrel. By rotating the outer barrel, you will smoothly translate your optic up to 0.2 inches (5 mm), with precise accuracy. To secure your position, a series of locking screws are conveniently located around the adjustment barrel. The LFM-1A accommodates 1.38 inch (35 mm) diameter optics directly using the Delrin retaining rings supplied. A threaded LPLH-1T optic holder with a retaining ring for 1.0 in. (25 mm) optics is also supplied. If your application requires the positioning of a microscope objective, our LPMH-1 Objective Adaptor with 0.800-36 thread can be purchased separately. LFM-1A has tapped mounting holes for easy attachment to posts or other optical hardware.

The LFM-1A Lens Focusing Mount translates optical elements along their axis without side motions or rotation. To improve position resolution and focusing sensitivity, the internal mechanism incorporates an 80 TPI threaded barrel. By rotating the outer barrel, you will smoothly translate your optic up to 0.2 inches (5 mm), with precise accuracy. To secure your position, a series of locking screws are conveniently located around the adjustment barrel. The LFM-1A accommodates 1.38 inch (35 mm) diameter optics directly using the Delrin retaining rings supplied. A threaded LPLH-1T optic holder with a retaining ring for 1.0 in. (25 mm) optics is also supplied. If your application requires the positioning of a microscope objective, our LPMH-1 Objective Adaptor with 0.800-36 thread can be purchased separately. LFM-1A has tapped mounting holes for easy attachment to posts or other optical hardware.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LFM-1A
Product Name Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Optic Holder, 1.5 in. Diameter, 2.063-20 Thread, For LP-2A Series - LPLH-1.5T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Optical Pedestal, Clean-Passivated, 2.0 in. Height, 1 in. Diameter, 8-32 - 9954 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Fixed, 25.4 mm Diameter, 8-32 Thread, A-LINE - LH-1DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details